Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids J4-20011

Description
Package Type | PC Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 14 Frequency Max (MHz) | 28 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | PC Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 14 Frequency Max (MHz) | 28 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J4-20011 is a quadrature hybrid designed for use in the 14 to 28 MHz frequency range with a 50-ohm impedance. It provides a minimum isolation of 25 dB, a maximum insertion loss of 0.5 dB, and a maximum VSWR of 1.2:1. Phase balance is held within ±3°, and amplitude balance is within ±0.75 dB. It handles up to 3 watts of power and operates across a temperature range of -54 to +85°C. The device is mounted on a printed circuit board.

Datasheet Summary
Powered by GS/AI

The J4-20011 is a quadrature hybrid designed for use in the 14 to 28 MHz frequency range with a 50-ohm impedance. It provides a minimum isolation of 25 dB, a maximum insertion loss of 0.5 dB, and a maximum VSWR of 1.2:1. Phase balance is held within ±3°, and amplitude balance is within ±0.75 dB. It handles up to 3 watts of power and operates across a temperature range of -54 to +85°C. The device is mounted on a printed circuit board.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - J4-20011 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
J4-20011
Power Dividers, Combiners, Hybrids J4-20011
Package Type | PC Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 14 Frequency Max (MHz) | 28 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | PC Mount
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 14
  • Frequency Max (MHz) | 28
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.5
  • Amplitude Balance (dB) Max | ±0.75
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number J4-20011
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor PC Mount
Frequency 14.00 to 28.00 MHz
Insertion Loss 0.50 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J4-50008 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 400.00 to 600.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - NJ-20004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDB-20-100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 200.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-1.1G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 960.00 to 1200.00 MHz
Insertion Loss 0.15 dB
View Details