Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers IQM-4A-Series

Description
Package Type | Connectorized Sub Type | IQ Demodulator Frequency Min (MHz) | 5 Frequency Max (MHz) | 300 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized Sub Type | IQ Demodulator Frequency Min (MHz) | 5 Frequency Max (MHz) | 300 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - IQM-4A-Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
IQM-4A-Series
IQ Modulators, Demodulators, and Complex Mixers IQM-4A-Series
Package Type | Connectorized Sub Type | IQ Demodulator Frequency Min (MHz) | 5 Frequency Max (MHz) | 300 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90° ±5° Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • Sub Type | IQ Demodulator
  • Frequency Min (MHz) | 5
  • Frequency Max (MHz) | 300
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 90° ±5°
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number IQM-4A-Series
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Demodulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - JPF-21F-2250 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 2100 to 2400 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - FP-JPM-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 14 to 450 MHz
View Details
Bi-Phase Modulators - BPM-2A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 1000 to 2000 MHz
View Details
Bi-Phase Modulators - BPF-2A-2250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 2200 to 2300 MHz
View Details