Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJK-4R-25G

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10,000 Frequency Max (MHz) | 40,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 1.5 Phase Balance (Deg) Max | 180±12 Isolation (dB) Min | 13 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10,000 Frequency Max (MHz) | 40,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 1.5 Phase Balance (Deg) Max | 180±12 Isolation (dB) Min | 13 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HJK-4R-G series is a set of 0°/180° power dividers/combiners designed for ultra-wideband operation from 6 to 40 GHz, featuring stripline circuits and K-connectors with high isolation and low insertion loss.

Datasheet Summary
Powered by GS/AI

The HJK-4R-G series is a set of 0°/180° power dividers/combiners designed for ultra-wideband operation from 6 to 40 GHz, featuring stripline circuits and K-connectors with high isolation and low insertion loss.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJK-4R-25G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJK-4R-25G
Power Dividers, Combiners, Hybrids HJK-4R-25G
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10,000 Frequency Max (MHz) | 40,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 1.5 Phase Balance (Deg) Max | 180±12 Isolation (dB) Min | 13 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 10,000
  • Frequency Max (MHz) | 40,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 2
  • Amplitude Balance (dB) Max | 1.5
  • Phase Balance (Deg) Max | 180±12
  • Isolation (dB) Min | 13
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJK-4R-25G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJK-4R-29G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 18000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2N-0.392G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 350.00 to 435.00 MHz
Insertion Loss 0.15 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-2N-550 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 30.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-81-11G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10000.00 to 12000.00 MHz
Insertion Loss 1.40 dB
View Details