Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJF-A-500 SQ

Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.7 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 180±4 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.7 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 180±4 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HJF-A-500 SQ is a space-qualified 0/180° hybrid junction for 5 to 1000 MHz applications, housed in a flatpack with 8 pins and dimensions of 12.954 × 9.78 × 3.81 mm. It offers a nominal 3.0 dB coupling, 50 Ω impedance, and 1 W maximum input power. Typical insertion loss is 1.2 dB, with minimum isolation of 25 dB and amplitude balance of 0.2 dB. Phase balance is ±2° typical and ±4° maximum. VSWR is 1.2:1 typical and 1.4:1 maximum. Operating temperature ranges from -55°C to +85°C. The device meets Merrimac document CENG-0001 for space qualified devices.

Datasheet Summary
Powered by GS/AI

The HJF-A-500 SQ is a space-qualified 0/180° hybrid junction for 5 to 1000 MHz applications, housed in a flatpack with 8 pins and dimensions of 12.954 × 9.78 × 3.81 mm. It offers a nominal 3.0 dB coupling, 50 Ω impedance, and 1 W maximum input power. Typical insertion loss is 1.2 dB, with minimum isolation of 25 dB and amplitude balance of 0.2 dB. Phase balance is ±2° typical and ±4° maximum. VSWR is 1.2:1 typical and 1.4:1 maximum. Operating temperature ranges from -55°C to +85°C. The device meets Merrimac document CENG-0001 for space qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJF-A-500 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJF-A-500 SQ
Power Dividers, Combiners, Hybrids HJF-A-500 SQ
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.7 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 180±4 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
  • Package Type | Flatpack
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 5
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.7
  • Amplitude Balance (dB) Max | 0.4
  • Phase Balance (Deg) Max | 180±4
  • Isolation (dB) Min | 25
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJF-A-500 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 5.00 to 1000.00 MHz
Insertion Loss 1.70 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDF-3C-150 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 300.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - HJF-A-300 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 100.00 to 500.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - J4-30005 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 100.00 to 200.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41M-4G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3500.00 to 5000.00 MHz
Insertion Loss 0.50 dB
View Details