Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJ-53002

Description
Package Type | Flatpack NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 30 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Flatpack NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 30 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HJ-53002 is a 2-way 0° power divider designed for RF signal distribution from 30 to 1000 MHz with 50-ohm impedance. It features a maximum insertion loss of 1.25 dB, minimum isolation of 25 dB, maximum VSWR of 1.4:1, amplitude balance of ±0.3 dB, and phase balance of ±3°. The device handles up to 3 watts of power and operates within a temperature range of -54 to +85°C. The package type is flatpack, consistent with the series specification.

Datasheet Summary
Powered by GS/AI

The HJ-53002 is a 2-way 0° power divider designed for RF signal distribution from 30 to 1000 MHz with 50-ohm impedance. It features a maximum insertion loss of 1.25 dB, minimum isolation of 25 dB, maximum VSWR of 1.4:1, amplitude balance of ±0.3 dB, and phase balance of ±3°. The device handles up to 3 watts of power and operates within a temperature range of -54 to +85°C. The package type is flatpack, consistent with the series specification.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJ-53002 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJ-53002
Power Dividers, Combiners, Hybrids HJ-53002
Package Type | Flatpack NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 30 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 1 x 3
  • Coupling (dB) | -4.8
  • Frequency Min (MHz) | 30
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 1.25
  • Amplitude Balance (dB) Max | ±0.3
  • Phase Balance (Deg) Max | ±3
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJ-53002
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 30.00 to 1000.00 MHz
Insertion Loss 1.25 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-58001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 1000.00 MHz
Insertion Loss 2.25 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-1.9G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1700.00 to 2000.00 MHz
Insertion Loss 0.15 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-40-10H - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 0.05 to 20.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDF-3C-525 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 50.00 to 1000.00 MHz
Insertion Loss 2.25 dB
View Details