Crane Pumps & Systems End Suction Pumps (Frame Mounted / Closed Coupled) GA (Burks)

Description
Weinman, Deming, Barnes and Burks versatile end-suction pumps are heavy duty, general purpose centrifugal pumps with heavy wall castings suitable for many commercial, industrial and municipal needs. Applications include condenser, chilled, and hot water systems in HVAC, process secondary pumping, and municipal drinking water. High efficiencies, robust case construction of cast iron, and impeller construction of bronze makes these pumps an ideal selection for applications that require easy-to-maintain, reliable, long lasting pumps. Applications General Water Service Chilled & Hot Water Systems Cooling Tower HVAC Industrial Processes Municipal Drinking Water Sprinkler & Irrigation Systems Features Direct drive, motor operated Bronze impeller Extra deep stuffing box with seal cage Renewable bronze shaft sleeve Renewable bronze suction cover ring Cast iron case Burks AC & AE pumps can be furnished with square suction flange for tank mounting Weinman BPO is self-venting to simplify start-up and features a drop-in replacement design. Options Standard bronze fitted Ductile iron casing Mechanical seals for various applications and temperatures Packed stuffing box External flushing Shaft sleeves-bronze or stainless steel
Description
Weinman, Deming, Barnes and Burks versatile end-suction pumps are heavy duty, general purpose centrifugal pumps with heavy wall castings suitable for many commercial, industrial and municipal needs. Applications include condenser, chilled, and hot water systems in HVAC, process secondary pumping, and municipal drinking water. High efficiencies, robust case construction of cast iron, and impeller construction of bronze makes these pumps an ideal selection for applications that require easy-to-maintain, reliable, long lasting pumps. Applications General Water Service Chilled & Hot Water Systems Cooling Tower HVAC Industrial Processes Municipal Drinking Water Sprinkler & Irrigation Systems Features Direct drive, motor operated Bronze impeller Extra deep stuffing box with seal cage Renewable bronze shaft sleeve Renewable bronze suction cover ring Cast iron case Burks AC & AE pumps can be furnished with square suction flange for tank mounting Weinman BPO is self-venting to simplify start-up and features a drop-in replacement design. Options Standard bronze fitted Ductile iron casing Mechanical seals for various applications and temperatures Packed stuffing box External flushing Shaft sleeves-bronze or stainless steel

Suppliers

Company
Product
Description
Supplier Links
End Suction Pumps (Frame Mounted / Closed Coupled) - GA (Burks) - Crane Pumps & Systems
Piqua, OH, USA
End Suction Pumps (Frame Mounted / Closed Coupled)
GA (Burks)
End Suction Pumps (Frame Mounted / Closed Coupled) GA (Burks)
Weinman, Deming, Barnes and Burks versatile end-suction pumps are heavy duty, general purpose centrifugal pumps with heavy wall castings suitable for many commercial, industrial and municipal needs. Applications include condenser, chilled, and hot water systems in HVAC, process secondary pumping, and municipal drinking water. High efficiencies, robust case construction of cast iron, and impeller construction of bronze makes these pumps an ideal selection for applications that require easy-to-maintain, reliable, long lasting pumps. Applications General Water Service Chilled & Hot Water Systems Cooling Tower HVAC Industrial Processes Municipal Drinking Water Sprinkler & Irrigation Systems Features Direct drive, motor operated Bronze impeller Extra deep stuffing box with seal cage Renewable bronze shaft sleeve Renewable bronze suction cover ring Cast iron case Burks AC & AE pumps can be furnished with square suction flange for tank mounting Weinman BPO is self-venting to simplify start-up and features a drop-in replacement design. Options Standard bronze fitted Ductile iron casing Mechanical seals for various applications and temperatures Packed stuffing box External flushing Shaft sleeves-bronze or stainless steel

Weinman, Deming, Barnes and Burks versatile end-suction pumps are heavy duty, general purpose centrifugal pumps with heavy wall castings suitable for many commercial, industrial and municipal needs. Applications include condenser, chilled, and hot water systems in HVAC, process secondary pumping, and municipal drinking water. High efficiencies, robust case construction of cast iron, and impeller construction of bronze makes these pumps an ideal selection for applications that require easy-to-maintain, reliable, long lasting pumps.

Applications

  • General Water Service
  • Chilled & Hot Water Systems
  • Cooling Tower
  • HVAC
  • Industrial Processes
  • Municipal Drinking Water
  • Sprinkler & Irrigation Systems

Features

  • Direct drive, motor operated
  • Bronze impeller
  • Extra deep stuffing box with seal cage
  • Renewable bronze shaft sleeve
  • Renewable bronze suction cover ring
  • Cast iron case
  • Burks AC & AE pumps can be furnished with square suction flange for tank mounting
  • Weinman BPO is self-venting to simplify start-up and features a drop-in replacement design.

Options

  • Standard bronze fitted
  • Ductile iron casing
  • Mechanical seals for various applications and temperatures
  • Packed stuffing box
  • External flushing
  • Shaft sleeves-bronze or stainless steel
Supplier's Site

Technical Specifications

  Crane Pumps & Systems
Product Category Liquid Handling Pumps
Product Number GA (Burks)
Product Name End Suction Pumps (Frame Mounted / Closed Coupled)
Pump Type Centrifugal Pump
Liquid Flow 4000.000 GPM (15151.52 L/min)
Discharge Size 1.000 to 2.000 inch (25.4 to 50.8 mm)
HP 0.33 to 60.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details
Screw Pumps - 2SP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 5280.000 GPM (20000.00 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details