Merrimac Industries, Inc. Filter Line FBGI-3.78G

Description
Merrimac's filters are manufactured using our patented Multi-Mix® multilayer fabrication process. This allows us to manufacture these parts in high quantities at lower costs. We use fusion-bonded stripline, which provides us with performance benefits at high frequencies. Passbands can be as narrow as 1%. The filters do not need to be tuned, which eliminates the filter-tuning step in production test, along with the external tuning circuits or tuning screws required by conventional designs. Filter design and manufacturing is a core competency of our Multi-Mix® Microtechnology group. Below are the specifications of our catalog filters.
Datasheet
Description
Merrimac's filters are manufactured using our patented Multi-Mix® multilayer fabrication process. This allows us to manufacture these parts in high quantities at lower costs. We use fusion-bonded stripline, which provides us with performance benefits at high frequencies. Passbands can be as narrow as 1%. The filters do not need to be tuned, which eliminates the filter-tuning step in production test, along with the external tuning circuits or tuning screws required by conventional designs. Filter design and manufacturing is a core competency of our Multi-Mix® Microtechnology group. Below are the specifications of our catalog filters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Line - FBGI-3.78G - Merrimac Industries, Inc.
West Caldwell, NJ, USA
Filter Line
FBGI-3.78G
Filter Line FBGI-3.78G
Merrimac's filters are manufactured using our patented Multi-Mix® multilayer fabrication process. This allows us to manufacture these parts in high quantities at lower costs. We use fusion-bonded stripline, which provides us with performance benefits at high frequencies. Passbands can be as narrow as 1%. The filters do not need to be tuned, which eliminates the filter-tuning step in production test, along with the external tuning circuits or tuning screws required by conventional designs. Filter design and manufacturing is a core competency of our Multi-Mix® Microtechnology group. Below are the specifications of our catalog filters.

Merrimac's filters are manufactured using our patented Multi-Mix® multilayer fabrication process. This allows us to manufacture these parts in high quantities at lower costs. We use fusion-bonded stripline, which provides us with performance benefits at high frequencies. Passbands can be as narrow as 1%. The filters do not need to be tuned, which eliminates the filter-tuning step in production test, along with the external tuning circuits or tuning screws required by conventional designs.
Filter design and manufacturing is a core competency of our Multi-Mix® Microtechnology group. Below are the specifications of our catalog filters.

Supplier's Site Datasheet

Technical Specifications

  Merrimac Industries, Inc.
Product Category RF Band Pass Filters
Product Number FBGI-3.78G
Product Name Filter Line
Fc 3780 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF4012A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 200000 to 400000 kHz
Insertion Loss 3 dB
View Details
Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -30 to 80 C (-22 to 176 F)
Fc 5925 MHz
Bandwidth 1200 kHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Fc 5 to 10000 MHz
View Details
9290-9450MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at +30dBm (CW) - HRT-BF(9370/160)-Q7S - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 160000 kHz
Insertion Loss 2 dB
Return Loss 14 dB
View Details