Crane Pumps & Systems Residential Sump Pumps EP Series

Description
Barnes residential sump pumps feature low cost, high performance benefits from a rugged, heavy duty design. All of our sump pumps feature dual ball bearing design and thermoplastic or cast iron impeller options. Barnes sump pumps feature a variety of switch options including a magnetic switch on our SHUR-Switch™ sump pump. All Barnes sump pump are robustly designed for long operational life and dependable service. They are further enhanced by a stainless steel shaft and heavy duty seal. Barnes sump pumps save time and replacement costs because they are interchangeable with competing sump pump brands. Applications Residential Sump Light Industrial Features Permanent split capacitor motor for reliable, high performance, longer motor life, great starting torque, and lower amp draw Stainless steel hardware and shaft Cast iron vortex impeller 1/2" Spherical solids capacity Permanent split capacitor motor Automatic thermal overload protection Upper and lower ball bearings CSA C/US listed Stainless steel shaft and hardware 24 month limited warranty Heavy duty industrial Type 21 silicon carbide seal Options Diaphragm switch Vertical or tethered floats - easily adjustable for varying conditions. Manual operation model available if preferred. Piggy back mounted switch - Eliminates need to pull pump to check for switch failure.
Description
Barnes residential sump pumps feature low cost, high performance benefits from a rugged, heavy duty design. All of our sump pumps feature dual ball bearing design and thermoplastic or cast iron impeller options. Barnes sump pumps feature a variety of switch options including a magnetic switch on our SHUR-Switch™ sump pump. All Barnes sump pump are robustly designed for long operational life and dependable service. They are further enhanced by a stainless steel shaft and heavy duty seal. Barnes sump pumps save time and replacement costs because they are interchangeable with competing sump pump brands. Applications Residential Sump Light Industrial Features Permanent split capacitor motor for reliable, high performance, longer motor life, great starting torque, and lower amp draw Stainless steel hardware and shaft Cast iron vortex impeller 1/2" Spherical solids capacity Permanent split capacitor motor Automatic thermal overload protection Upper and lower ball bearings CSA C/US listed Stainless steel shaft and hardware 24 month limited warranty Heavy duty industrial Type 21 silicon carbide seal Options Diaphragm switch Vertical or tethered floats - easily adjustable for varying conditions. Manual operation model available if preferred. Piggy back mounted switch - Eliminates need to pull pump to check for switch failure.

Suppliers

Company
Product
Description
Supplier Links
Residential Sump Pumps - EP Series - Crane Pumps & Systems
Piqua, OH, USA
Residential Sump Pumps
EP Series
Residential Sump Pumps EP Series
Barnes residential sump pumps feature low cost, high performance benefits from a rugged, heavy duty design. All of our sump pumps feature dual ball bearing design and thermoplastic or cast iron impeller options. Barnes sump pumps feature a variety of switch options including a magnetic switch on our SHUR-Switch™ sump pump. All Barnes sump pump are robustly designed for long operational life and dependable service. They are further enhanced by a stainless steel shaft and heavy duty seal. Barnes sump pumps save time and replacement costs because they are interchangeable with competing sump pump brands. Applications Residential Sump Light Industrial Features Permanent split capacitor motor for reliable, high performance, longer motor life, great starting torque, and lower amp draw Stainless steel hardware and shaft Cast iron vortex impeller 1/2" Spherical solids capacity Permanent split capacitor motor Automatic thermal overload protection Upper and lower ball bearings CSA C/US listed Stainless steel shaft and hardware 24 month limited warranty Heavy duty industrial Type 21 silicon carbide seal Options Diaphragm switch Vertical or tethered floats - easily adjustable for varying conditions. Manual operation model available if preferred. Piggy back mounted switch - Eliminates need to pull pump to check for switch failure.

Barnes residential sump pumps feature low cost, high performance benefits from a rugged, heavy duty design. All of our sump pumps feature dual ball bearing design and thermoplastic or cast iron impeller options. Barnes sump pumps feature a variety of switch options including a magnetic switch on our SHUR-Switch™ sump pump. All Barnes sump pump are robustly designed for long operational life and dependable service. They are further enhanced by a stainless steel shaft and heavy duty seal. Barnes sump pumps save time and replacement costs because they are interchangeable with competing sump pump brands.

Applications

  • Residential Sump
  • Light Industrial

Features

  • Permanent split capacitor motor for reliable, high performance, longer motor life, great starting torque, and lower amp draw
  • Stainless steel hardware and shaft
  • Cast iron vortex impeller
  • 1/2" Spherical solids capacity
  • Permanent split capacitor motor
  • Automatic thermal overload protection
  • Upper and lower ball bearings
  • CSA C/US listed
  • Stainless steel shaft and hardware
  • 24 month limited warranty
  • Heavy duty industrial Type 21 silicon carbide seal

Options

  • Diaphragm switch
  • Vertical or tethered floats - easily adjustable for varying conditions.
  • Manual operation model available if preferred.
  • Piggy back mounted switch - Eliminates need to pull pump to check for switch failure.
Supplier's Site

Technical Specifications

  Crane Pumps & Systems
Product Category Liquid Handling Pumps
Product Number EP Series
Product Name Residential Sump Pumps
Pump Type Centrifugal Pump; Sump Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details