CRANE ChemPharma Flow Solutions Pump Repair Kit DA100P8

Description
DISCONTINUED BY MANUFACTURER, GENUINE REPLACEMENT DIAPHRAGM KIT, 4.0”, (DN 100) PTFE , (TFM) BACKED , EPDM DIAPHRAGM , (2-PIECE), 8 HOLES. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GENUINE REPLACEMENT DIAPHRAGM KIT, 4.0”, (DN 100) PTFE , (TFM) BACKED , EPDM DIAPHRAGM , (2-PIECE), 8 HOLES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 186625090 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
186625090
Pump Repair Kit 186625090
DISCONTINUED BY MANUFACTURER, GENUINE REPLACEMENT DIAPHRAGM KIT, 4.0”, (DN 100) PTFE , (TFM) BACKED , EPDM DIAPHRAGM , (2-PIECE), 8 HOLES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GENUINE REPLACEMENT DIAPHRAGM KIT, 4.0”, (DN 100) PTFE , (TFM) BACKED , EPDM DIAPHRAGM , (2-PIECE), 8 HOLES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 186625090
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102674 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 100 Gpm - 936-2150-100 - Petersen Products Co.
Specs
Liquid Flow 100.000 GPM (378.79 L/min)
Media Water Pump
View Details
03B31-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details