Crane Aerospace & Electronics Directional Couplers D3-40001_2_3

Description
Package Type | Flatpack Coupling (dB) | 20.25±.25 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote
Description
Package Type | Flatpack Coupling (dB) | 20.25±.25 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

D3-40001/40002/40003 series 20 dB directional couplers operate from 10 to 500 MHz with a coupling value of 20.25 ± 0.25 dB, insertion loss of 0.5 dB maximum, directivity of 20 dB minimum, and VSWR of 1.2:1 maximum. They handle up to 3 watts of power, have a 50 ohm impedance, and operate over a temperature range of -54 to +85°C.

Datasheet Summary
Powered by GS/AI

D3-40001/40002/40003 series 20 dB directional couplers operate from 10 to 500 MHz with a coupling value of 20.25 ± 0.25 dB, insertion loss of 0.5 dB maximum, directivity of 20 dB minimum, and VSWR of 1.2:1 maximum. They handle up to 3 watts of power, have a 50 ohm impedance, and operate over a temperature range of -54 to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - D3-40001_2_3 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
D3-40001_2_3
Directional Couplers D3-40001_2_3
Package Type | Flatpack Coupling (dB) | 20.25±.25 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
  • Package Type | Flatpack
  • Coupling (dB) | 20.25±.25
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 500
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number D3-40001_2_3
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 10.00 to 500.00 MHz
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-10M-12G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7500.00 to 16000.00 MHz
View Details
Directional Couplers - CSM-6-3.8G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 3750.00 to 3800.00 MHz
View Details
Directional Couplers - CSM-10M-.75G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 1000.00 MHz
View Details
Directional Couplers - CSM-6M-12G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7500.00 to 16000.00 MHz
View Details