Crane Aerospace & Electronics Directional Couplers CYK-16R-21G

Description
Package Type | Connectorized Coupling (dB) | 16±1 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 40,000 CW Power (W) | 25 Insertion Loss (dB) Max | 1.6 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 16±1 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 40,000 CW Power (W) | 25 Insertion Loss (dB) Max | 1.6 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CYK-R-M series consists of connectorized directional couplers designed for ultra-wideband operation from 2 to 46 GHz, featuring high directivity and stripline construction with a power handling capacity of 25 W and K-connectors.

Datasheet Summary
Powered by GS/AI

The CYK-R-M series consists of connectorized directional couplers designed for ultra-wideband operation from 2 to 46 GHz, featuring high directivity and stripline construction with a power handling capacity of 25 W and K-connectors.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CYK-16R-21G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CYK-16R-21G
Directional Couplers CYK-16R-21G
Package Type | Connectorized Coupling (dB) | 16±1 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 40,000 CW Power (W) | 25 Insertion Loss (dB) Max | 1.6 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
  • Package Type | Connectorized
  • Coupling (dB) | 16±1
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 40,000
  • CW Power (W) | 25
  • Insertion Loss (dB) Max | 1.6
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 15
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CYK-16R-21G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 40000.00 MHz
Power 25.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CDM-10-1.9G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1500.00 to 2300.00 MHz
View Details
Directional Couplers - CWM-10M-11G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 18000.00 MHz
View Details
Directional Couplers - CSM-30-4.85G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 3400.00 to 6275.00 MHz
View Details
Directional Couplers - CWM-10M-9.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 18000.00 MHz
View Details