Crane Aerospace & Electronics Directional Couplers CWM-20R-16G

Description
Package Type | Connectorized Coupling (dB) | 20±1 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 26,500 CW Power (W) | 25 Insertion Loss (dB) Max | 0.7 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 14
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 20±1 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 26,500 CW Power (W) | 25 Insertion Loss (dB) Max | 0.7 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CWM-20R-16G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CWM-20R-16G
Directional Couplers CWM-20R-16G
Package Type | Connectorized Coupling (dB) | 20±1 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 26,500 CW Power (W) | 25 Insertion Loss (dB) Max | 0.7 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 14
  • Package Type | Connectorized
  • Coupling (dB) | 20±1
  • Frequency Min (MHz) | 6,000
  • Frequency Max (MHz) | 26,500
  • CW Power (W) | 25
  • Insertion Loss (dB) Max | 0.7
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 14
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CWM-20R-16G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 6000.00 to 26500.00 MHz
Power 25.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRF-10A-250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 5.00 to 500.00 MHz
View Details
Directional Couplers - CSDZ-20H-0.9G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 800.00 to 1000.00 MHz
View Details
Directional Couplers - D4-40004_5 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 500.00 MHz
View Details
Directional Couplers - CSM-30M-6G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
View Details