Crane Aerospace & Electronics Directional Couplers CWM-16R-10.8G

Description
Package Type | Connectorized Coupling (dB) | 16±1 Frequency Min (MHz) | 1,700 Frequency Max (MHz) | 20,000 CW Power (W) | 25 Insertion Loss (dB) Max | 0.9 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 16±1 Frequency Min (MHz) | 1,700 Frequency Max (MHz) | 20,000 CW Power (W) | 25 Insertion Loss (dB) Max | 0.9 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CWM-R series is a line of ultra-broadband directional couplers covering 0.5 to 26.5 GHz with coupling options of 10, 16, or 20 dB, rated for 25 W continuous power and terminated in SMA connectors. The package is connectorized, with a stripline design optimized for high performance across the band.

Datasheet Summary
Powered by GS/AI

The CWM-R series is a line of ultra-broadband directional couplers covering 0.5 to 26.5 GHz with coupling options of 10, 16, or 20 dB, rated for 25 W continuous power and terminated in SMA connectors. The package is connectorized, with a stripline design optimized for high performance across the band.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CWM-16R-10.8G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CWM-16R-10.8G
Directional Couplers CWM-16R-10.8G
Package Type | Connectorized Coupling (dB) | 16±1 Frequency Min (MHz) | 1,700 Frequency Max (MHz) | 20,000 CW Power (W) | 25 Insertion Loss (dB) Max | 0.9 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
  • Package Type | Connectorized
  • Coupling (dB) | 16±1
  • Frequency Min (MHz) | 1,700
  • Frequency Max (MHz) | 20,000
  • CW Power (W) | 25
  • Insertion Loss (dB) Max | 0.9
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 15
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CWM-16R-10.8G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1700.00 to 20000.00 MHz
Power 25.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRF-10A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 5.00 to 500.00 MHz
View Details
Directional Couplers - CSDZ-20H-1.6G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 1350.00 to 1850.00 MHz
View Details
Directional Couplers - CSDZ-10Z-2.1G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 2000.00 to 2300.00 MHz
View Details
Directional Couplers - CYK-16R-21G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details