Crane Aerospace & Electronics Directional Couplers CWM-10R-22G

Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 18,000 Frequency Max (MHz) | 26,500 CW Power (W) | 25 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 14
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 18,000 Frequency Max (MHz) | 26,500 CW Power (W) | 25 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 14
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CWM-R series is a range of ultra-broadband directional couplers covering 0.5 to 26.5 GHz with coupling values of 10, 16, or 20 dB, rated for 25 W continuous power and terminated in SMA connectors, constructed using high-performance stripline technology.

Datasheet Summary
Powered by GS/AI

The CWM-R series is a range of ultra-broadband directional couplers covering 0.5 to 26.5 GHz with coupling values of 10, 16, or 20 dB, rated for 25 W continuous power and terminated in SMA connectors, constructed using high-performance stripline technology.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CWM-10R-22G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CWM-10R-22G
Directional Couplers CWM-10R-22G
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 18,000 Frequency Max (MHz) | 26,500 CW Power (W) | 25 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 14
  • Package Type | Connectorized
  • Coupling (dB) | 10±1
  • Frequency Min (MHz) | 18,000
  • Frequency Max (MHz) | 26,500
  • CW Power (W) | 25
  • Insertion Loss (dB) Max | 1
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 14
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CWM-10R-22G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 18000.00 to 26500.00 MHz
Power 25.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRF-10A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 5.00 to 500.00 MHz
View Details
Directional Couplers - CRF-20A-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 5.00 to 500.00 MHz
View Details
Directional Couplers - D4-50002 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 1000.00 MHz
View Details
Directional Couplers - CRP-20N-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 5.00 to 500.00 MHz
View Details