Crane Aerospace & Electronics Directional Couplers CWM-10R-10.2G

Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 500 Frequency Max (MHz) | 20,000 CW Power (W) | 25 Insertion Loss (dB) Max | 1.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 14
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 500 Frequency Max (MHz) | 20,000 CW Power (W) | 25 Insertion Loss (dB) Max | 1.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CWM-10R-10.2G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CWM-10R-10.2G
Directional Couplers CWM-10R-10.2G
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 500 Frequency Max (MHz) | 20,000 CW Power (W) | 25 Insertion Loss (dB) Max | 1.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 14
  • Package Type | Connectorized
  • Coupling (dB) | 10±1
  • Frequency Min (MHz) | 500
  • Frequency Max (MHz) | 20,000
  • CW Power (W) | 25
  • Insertion Loss (dB) Max | 1.3
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 14
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CWM-10R-10.2G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 20000.00 MHz
Power 25.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CDM-20M-.75G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 1000.00 MHz
View Details
Directional Couplers - CSM-30M-12G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7500.00 to 16000.00 MHz
View Details
Directional Couplers - CRG-20B-255 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 5.00 to 500.00 MHz
View Details
Directional Couplers - CDM-10M-4G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details