Crane Aerospace & Electronics Directional Couplers CWM-10M-2.3G

Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 600 Frequency Max (MHz) | 4,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.4 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 600 Frequency Max (MHz) | 4,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.4 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CWM-10M-2.3G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CWM-10M-2.3G
Directional Couplers CWM-10M-2.3G
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 600 Frequency Max (MHz) | 4,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.4 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
  • Package Type | Connectorized
  • Coupling (dB) | 10±1
  • Frequency Min (MHz) | 600
  • Frequency Max (MHz) | 4,000
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.4
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 18
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CWM-10M-2.3G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 600.00 to 4000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - D3-20003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1.00 to 100.00 MHz
View Details
Directional Couplers - CSDZ-20H-0.9G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 800.00 to 1000.00 MHz
View Details
Directional Couplers - CDM-30-2.0G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1985.00 to 2015.00 MHz
View Details
Directional Couplers - CDM-10M-3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details