Crane Aerospace & Electronics Directional Couplers CWK-10R-29G

Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 18,000 Frequency Max (MHz) | 40,000 CW Power (W) | 20 Insertion Loss (dB) Max | 1.7 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 12
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 18,000 Frequency Max (MHz) | 40,000 CW Power (W) | 20 Insertion Loss (dB) Max | 1.7 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CWK-10R-29G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CWK-10R-29G
Directional Couplers CWK-10R-29G
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 18,000 Frequency Max (MHz) | 40,000 CW Power (W) | 20 Insertion Loss (dB) Max | 1.7 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 12
  • Package Type | Connectorized
  • Coupling (dB) | 10±1
  • Frequency Min (MHz) | 18,000
  • Frequency Max (MHz) | 40,000
  • CW Power (W) | 20
  • Insertion Loss (dB) Max | 1.7
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 12
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CWK-10R-29G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 18000.00 to 40000.00 MHz
Power 20.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSDZ-16H-1.1G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 960.00 to 1220.00 MHz
View Details
Directional Couplers - CWM-16M-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 18000.00 MHz
View Details
Directional Couplers - CSM-30M-1.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details
Directional Couplers - CSM-10M-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7000.00 to 12400.00 MHz
View Details