Crane Aerospace & Electronics Directional Couplers CTM-6M-8G

Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 12,400 CW Power (W) | 50 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 17
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 12,400 CW Power (W) | 50 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CTM-6M-8G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CTM-6M-8G
Directional Couplers CTM-6M-8G
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 12,400 CW Power (W) | 50 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 17
  • Package Type | Connectorized
  • Coupling (dB) | 6±1
  • Frequency Min (MHz) | 4,000
  • Frequency Max (MHz) | 12,400
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 17
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CTM-6M-8G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 12400.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWM-20R-16G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 6000.00 to 26500.00 MHz
View Details
Directional Couplers - CRM-20-2.5 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 0.10 to 5.00 MHz
View Details
Directional Couplers - CRP-20N-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 5.00 to 500.00 MHz
View Details
Directional Couplers - D3-40007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 500.00 MHz
View Details