Crane Aerospace & Electronics Directional Couplers CTM-6M-2.5G

Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 4,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.35 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 23
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 4,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.35 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CTM-6M-2.5G is a directional coupler designed for microwave applications in the 1.0 to 4.0 GHz range with a 6 dB nominal coupling. It features stripline construction, SMA female connectors, 50 W maximum CW input power, and a maximum insertion loss of 0.45 dB. The device maintains a directivity of at least 23 dB and a VSWR of 1.20:1 on both main and coupled lines. It operates from -55°C to +85°C and supports peak power up to 3 kW.

Datasheet Summary
Powered by GS/AI

The CTM-6M-2.5G is a directional coupler designed for microwave applications in the 1.0 to 4.0 GHz range with a 6 dB nominal coupling. It features stripline construction, SMA female connectors, 50 W maximum CW input power, and a maximum insertion loss of 0.45 dB. The device maintains a directivity of at least 23 dB and a VSWR of 1.20:1 on both main and coupled lines. It operates from -55°C to +85°C and supports peak power up to 3 kW.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CTM-6M-2.5G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CTM-6M-2.5G
Directional Couplers CTM-6M-2.5G
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 4,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.35 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 23
  • Package Type | Connectorized
  • Coupling (dB) | 6±1
  • Frequency Min (MHz) | 1,000
  • Frequency Max (MHz) | 4,000
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.35
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 23
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CTM-6M-2.5G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - D3-40001_2_3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 10.00 to 500.00 MHz
View Details
Directional Couplers - CSM-6-6.3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 5700.00 to 6900.00 MHz
View Details
Directional Couplers - CSC-30-11.35G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10700.00 to 12000.00 MHz
View Details
Directional Couplers - CSM-10-3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details