Crane Aerospace & Electronics Directional Couplers CTM-6M-1.25G

Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 500 Frequency Max (MHz) | 2,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.35 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 23
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 500 Frequency Max (MHz) | 2,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.35 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CTM-6M-1.25G is a directional coupler designed for microwave signal sampling in the 0.5 to 2.0 GHz range with 6 dB nominal coupling and 23 dB minimum directivity. It features SMA female connectors, stripline construction, and a maximum insertion loss of 0.35 dB. The device handles up to 50 W continuous forward power and 3 kW peak power, with a maximum VSWR of 1.20:1 on both main and coupled lines. It operates from -55°C to +85°C and meets MIL-PRF-39012 interface requirements for SMA connectors.

Datasheet Summary
Powered by GS/AI

The CTM-6M-1.25G is a directional coupler designed for microwave signal sampling in the 0.5 to 2.0 GHz range with 6 dB nominal coupling and 23 dB minimum directivity. It features SMA female connectors, stripline construction, and a maximum insertion loss of 0.35 dB. The device handles up to 50 W continuous forward power and 3 kW peak power, with a maximum VSWR of 1.20:1 on both main and coupled lines. It operates from -55°C to +85°C and meets MIL-PRF-39012 interface requirements for SMA connectors.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CTM-6M-1.25G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CTM-6M-1.25G
Directional Couplers CTM-6M-1.25G
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 500 Frequency Max (MHz) | 2,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.35 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 23
  • Package Type | Connectorized
  • Coupling (dB) | 6±1
  • Frequency Min (MHz) | 500
  • Frequency Max (MHz) | 2,000
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.35
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 23
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CTM-6M-1.25G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 2000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-30-6G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
View Details
Directional Couplers - CWM-10R-22G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 18000.00 to 26500.00 MHz
View Details
Directional Couplers - CWM-20R-9.2G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 18000.00 MHz
View Details
Directional Couplers - CBF-20A-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 2000.00 MHz
View Details