Crane Aerospace & Electronics Directional Couplers CTM-20M-5G

Description
Package Type | Connectorized Coupling (dB) | 20±1 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.4 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 20±1 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.4 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CTM-20M-5G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CTM-20M-5G
Directional Couplers CTM-20M-5G
Package Type | Connectorized Coupling (dB) | 20±1 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.4 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
  • Package Type | Connectorized
  • Coupling (dB) | 20±1
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 8,000
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.4
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CTM-20M-5G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRF-20A-1000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 1500.00 MHz
View Details
Directional Couplers - CRP-20N-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 5.00 to 500.00 MHz
View Details
Directional Couplers - CSM-6M-15G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 12400.00 to 18000.00 MHz
View Details
Directional Couplers - CTM-10M-5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 8000.00 MHz
View Details