Crane Aerospace & Electronics Directional Couplers CTM-20M-12G

Description
Package Type | Connectorized Coupling (dB) | 20±1.25 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 18,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.6 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 20±1.25 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 18,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.6 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CTM-20M-12G is a directional coupler covering 6.0 to 18.0 GHz with a coupling of 20 ± 1.25 dB, directivity of 15 dB min, and insertion loss of 0.60 dB max. It handles 50 W continuous wave input power and up to 50 W reflected power, features SMA female connectors meeting MIL-PRF-39012, operates from -55°C to +85°C, and uses stripline construction.

Datasheet Summary
Powered by GS/AI

The CTM-20M-12G is a directional coupler covering 6.0 to 18.0 GHz with a coupling of 20 ± 1.25 dB, directivity of 15 dB min, and insertion loss of 0.60 dB max. It handles 50 W continuous wave input power and up to 50 W reflected power, features SMA female connectors meeting MIL-PRF-39012, operates from -55°C to +85°C, and uses stripline construction.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CTM-20M-12G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CTM-20M-12G
Directional Couplers CTM-20M-12G
Package Type | Connectorized Coupling (dB) | 20±1.25 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 18,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.6 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
  • Package Type | Connectorized
  • Coupling (dB) | 20±1.25
  • Frequency Min (MHz) | 6,000
  • Frequency Max (MHz) | 18,000
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.6
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 15
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CTM-20M-12G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 6000.00 to 18000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-10M-6G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
View Details
Directional Couplers - CRM-15-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 5.00 to 1000.00 MHz
View Details
Directional Couplers - CTM-20M-1.25G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 2000.00 MHz
View Details
Directional Couplers - CSM-7-11.3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10700.00 to 12000.00 MHz
View Details