Crane Aerospace & Electronics Directional Couplers CTM-10M-5G

Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.35 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.35 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CTM-10M-5G is a directional coupler for microwave applications operating from 2.0 to 8.0 GHz with a coupling factor of 10 dB ± 1.0 dB, directivity of at least 20 dB, and insertion loss of 0.35 dB max. It handles 50 W continuous forward power and 5 W maximum reflected power, with 50 Ω impedance and SMA female connectors. The device features stripline construction, operates from -55°C to +85°C, and maintains a VSWR of 1.25:1 on both main and coupled lines.

Datasheet Summary
Powered by GS/AI

The CTM-10M-5G is a directional coupler for microwave applications operating from 2.0 to 8.0 GHz with a coupling factor of 10 dB ± 1.0 dB, directivity of at least 20 dB, and insertion loss of 0.35 dB max. It handles 50 W continuous forward power and 5 W maximum reflected power, with 50 Ω impedance and SMA female connectors. The device features stripline construction, operates from -55°C to +85°C, and maintains a VSWR of 1.25:1 on both main and coupled lines.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CTM-10M-5G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CTM-10M-5G
Directional Couplers CTM-10M-5G
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.35 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
  • Package Type | Connectorized
  • Coupling (dB) | 10±1
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 8,000
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.35
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CTM-10M-5G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSDZ-10Z-3.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 3300.00 to 3700.00 MHz
View Details
Directional Couplers - CSM-30-14.13G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 13750.00 to 14550.00 MHz
View Details
Directional Couplers - CDM-30M-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7000.00 to 12400.00 MHz
View Details
Directional Couplers - CDM-20M-4G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details