Crane Aerospace & Electronics Directional Couplers CSM-8-6.1G SQ

Description
Package Type | Connectorized Coupling (dB) | 8.5±.5 Frequency Min (MHz) | 5,800 Frequency Max (MHz) | 6,400 CW Power (W) | 1 Insertion Loss (dB) Max | 0.3 Environmental Screening | Space Qualified Directivity Min (dB) | 16
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 8.5±.5 Frequency Min (MHz) | 5,800 Frequency Max (MHz) | 6,400 CW Power (W) | 1 Insertion Loss (dB) Max | 0.3 Environmental Screening | Space Qualified Directivity Min (dB) | 16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSM-8-6.1G SQ is a space-qualified directional coupler designed for microwave applications in the 5.8 to 6.4 GHz range, with a stripline design offering low insertion loss and low VSWR. It has a coupling of 8.5 ± 1 dB, maximum insertion loss of 0.3 dB, minimum directivity of 16 dB, and a continuous wave power rating of 1 watt. The device has a VSWR of 1.22:1 on both main and coupled lines and weighs 28 grams. It complies with Merrimac document CENG-0001, 'Standard Design Requirements for Space Qualified Devices.'

Datasheet Summary
Powered by GS/AI

The CSM-8-6.1G SQ is a space-qualified directional coupler designed for microwave applications in the 5.8 to 6.4 GHz range, with a stripline design offering low insertion loss and low VSWR. It has a coupling of 8.5 ± 1 dB, maximum insertion loss of 0.3 dB, minimum directivity of 16 dB, and a continuous wave power rating of 1 watt. The device has a VSWR of 1.22:1 on both main and coupled lines and weighs 28 grams. It complies with Merrimac document CENG-0001, 'Standard Design Requirements for Space Qualified Devices.'

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSM-8-6.1G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSM-8-6.1G SQ
Directional Couplers CSM-8-6.1G SQ
Package Type | Connectorized Coupling (dB) | 8.5±.5 Frequency Min (MHz) | 5,800 Frequency Max (MHz) | 6,400 CW Power (W) | 1 Insertion Loss (dB) Max | 0.3 Environmental Screening | Space Qualified Directivity Min (dB) | 16
  • Package Type | Connectorized
  • Coupling (dB) | 8.5±.5
  • Frequency Min (MHz) | 5,800
  • Frequency Max (MHz) | 6,400
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.3
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 16
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSM-8-6.1G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 5800.00 to 6400.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWM-10M-11G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 18000.00 MHz
View Details
Directional Couplers - CBN-30M-9G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7000.00 to 11000.00 MHz
View Details
Directional Couplers - CSM-10-6.2G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 5800.00 to 6600.00 MHz
View Details
Directional Couplers - CBN-30M-4G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details