Crane Aerospace & Electronics Directional Couplers CSM-6-3G SQ

Description
Package Type | Connectorized Coupling (dB) | 6±1.25 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.25 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 6±1.25 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.25 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSM-6-3G SQ is a space-qualified directional coupler operating from 2 to 4 GHz with a stripline design, offering 6 ± 1.25 dB coupling, a minimum directivity of 20 dB, and a maximum insertion loss of 0.25 dB. The main line supports 10 W forward and 2 W reverse CW power, with a maximum VSWR of 1.15:1 on both main and coupled ports. It complies with Merrimac document CENG-0001 for space-qualified devices and is connectorized. Physical dimensions are not specified.

Datasheet Summary
Powered by GS/AI

The CSM-6-3G SQ is a space-qualified directional coupler operating from 2 to 4 GHz with a stripline design, offering 6 ± 1.25 dB coupling, a minimum directivity of 20 dB, and a maximum insertion loss of 0.25 dB. The main line supports 10 W forward and 2 W reverse CW power, with a maximum VSWR of 1.15:1 on both main and coupled ports. It complies with Merrimac document CENG-0001 for space-qualified devices and is connectorized. Physical dimensions are not specified.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSM-6-3G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSM-6-3G SQ
Directional Couplers CSM-6-3G SQ
Package Type | Connectorized Coupling (dB) | 6±1.25 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.25 Environmental Screening | Space Qualified Directivity Min (dB) | 20
  • Package Type | Connectorized
  • Coupling (dB) | 6±1.25
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 4,000
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 0.25
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSM-6-3G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-30-3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details
Directional Couplers - CWM-20R-16G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 6000.00 to 26500.00 MHz
View Details
Directional Couplers - CRP-20N-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 5.00 to 500.00 MHz
View Details
Directional Couplers - CWM-10M-11G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 18000.00 MHz
View Details