Crane Aerospace & Electronics Directional Couplers CSM-30-6G SQ

Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 8,000 CW Power (W) | 20 Insertion Loss (dB) Max | 0.25 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 8,000 CW Power (W) | 20 Insertion Loss (dB) Max | 0.25 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSM-30-6G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSM-30-6G SQ
Directional Couplers CSM-30-6G SQ
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 8,000 CW Power (W) | 20 Insertion Loss (dB) Max | 0.25 Environmental Screening | Space Qualified Directivity Min (dB) | 20
  • Package Type | Connectorized
  • Coupling (dB) | 30±1
  • Frequency Min (MHz) | 4,000
  • Frequency Max (MHz) | 8,000
  • CW Power (W) | 20
  • Insertion Loss (dB) Max | 0.25
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSM-30-6G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
Power 20.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - D3-50002 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 20.00 to 1000.00 MHz
View Details
Directional Couplers - CTM-10M-8G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 12400.00 MHz
View Details
Directional Couplers - CWM-16R-13.2G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 26500.00 MHz
View Details
Directional Couplers - CSM-30M-3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details