Crane Aerospace & Electronics Directional Couplers CSM-20M-12G

Description
Package Type | Connectorized Coupling (dB) | 20±1.25 Frequency Min (MHz) | 7,500 Frequency Max (MHz) | 16,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 20±1.25 Frequency Min (MHz) | 7,500 Frequency Max (MHz) | 16,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSM-20M-12G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSM-20M-12G
Directional Couplers CSM-20M-12G
Package Type | Connectorized Coupling (dB) | 20±1.25 Frequency Min (MHz) | 7,500 Frequency Max (MHz) | 16,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
  • Package Type | Connectorized
  • Coupling (dB) | 20±1.25
  • Frequency Min (MHz) | 7,500
  • Frequency Max (MHz) | 16,000
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 15
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSM-20M-12G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7500.00 to 16000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRG-20B-255 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 5.00 to 500.00 MHz
View Details
Directional Couplers - D3-20003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1.00 to 100.00 MHz
View Details
Directional Couplers - CSM-20-15G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 12400.00 to 18000.00 MHz
View Details
Directional Couplers - D3-50001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 1000.00 MHz
View Details