Crane Aerospace & Electronics Directional Couplers CSM-20-7.82G SQ

Description
Package Type | Connectorized Coupling (dB) | 20±1 Frequency Min (MHz) | 7,150 Frequency Max (MHz) | 8,600 CW Power (W) | 1 Insertion Loss (dB) Max | 0.4 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 20±1 Frequency Min (MHz) | 7,150 Frequency Max (MHz) | 8,600 CW Power (W) | 1 Insertion Loss (dB) Max | 0.4 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSM-20-7.82G SQ is a space-qualified directional coupler designed for microwave applications in the 7.15 to 8.6 GHz range. It features a stripline design with an insertion loss of 0.4 dB maximum, a coupling of 20 ± 1 dB, and a directivity of at least 20 dB. The unit supports up to 1.0 watt CW power and has a maximum VSWR of 1.25:1 on both main and coupled ports. It weighs 40 grams and is qualified per Merrimac document CENG-0001 for space applications.

Datasheet Summary
Powered by GS/AI

The CSM-20-7.82G SQ is a space-qualified directional coupler designed for microwave applications in the 7.15 to 8.6 GHz range. It features a stripline design with an insertion loss of 0.4 dB maximum, a coupling of 20 ± 1 dB, and a directivity of at least 20 dB. The unit supports up to 1.0 watt CW power and has a maximum VSWR of 1.25:1 on both main and coupled ports. It weighs 40 grams and is qualified per Merrimac document CENG-0001 for space applications.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSM-20-7.82G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSM-20-7.82G SQ
Directional Couplers CSM-20-7.82G SQ
Package Type | Connectorized Coupling (dB) | 20±1 Frequency Min (MHz) | 7,150 Frequency Max (MHz) | 8,600 CW Power (W) | 1 Insertion Loss (dB) Max | 0.4 Environmental Screening | Space Qualified Directivity Min (dB) | 20
  • Package Type | Connectorized
  • Coupling (dB) | 20±1
  • Frequency Min (MHz) | 7,150
  • Frequency Max (MHz) | 8,600
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.4
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSM-20-7.82G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7150.00 to 8600.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-6-6.3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 5700.00 to 6900.00 MHz
View Details
Directional Couplers - CSM-6-17.82G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 17300.00 to 18400.00 MHz
View Details
Directional Couplers - CSM-23-3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details
Directional Couplers - CSC-30-4.2G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 3900.00 to 4500.00 MHz
View Details