Crane Aerospace & Electronics Directional Couplers CSM-20-3G SQ

Description
Package Type | Connectorized Coupling (dB) | 20±1.25 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,000 CW Power (W) | 30 Insertion Loss (dB) Max | 0.25 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 20±1.25 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,000 CW Power (W) | 30 Insertion Loss (dB) Max | 0.25 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSM-20-3G SQ is a space-qualified directional coupler designed for use in the 2.0 to 4.0 GHz frequency range, featuring a 20 ± 1.25 dB coupling, a maximum insertion loss of 0.25 dB, and a minimum directivity of 20 dB. It operates with a maximum VSWR of 1.15:1 on both main and coupled lines, and has a CW power rating of 30 W on the main line. The coupler is constructed with a stripline design to ensure low transmission loss and excellent VSWR, and is qualified per Merrimac document CENG-0001 for space applications.

Datasheet Summary
Powered by GS/AI

The CSM-20-3G SQ is a space-qualified directional coupler designed for use in the 2.0 to 4.0 GHz frequency range, featuring a 20 ± 1.25 dB coupling, a maximum insertion loss of 0.25 dB, and a minimum directivity of 20 dB. It operates with a maximum VSWR of 1.15:1 on both main and coupled lines, and has a CW power rating of 30 W on the main line. The coupler is constructed with a stripline design to ensure low transmission loss and excellent VSWR, and is qualified per Merrimac document CENG-0001 for space applications.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSM-20-3G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSM-20-3G SQ
Directional Couplers CSM-20-3G SQ
Package Type | Connectorized Coupling (dB) | 20±1.25 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,000 CW Power (W) | 30 Insertion Loss (dB) Max | 0.25 Environmental Screening | Space Qualified Directivity Min (dB) | 20
  • Package Type | Connectorized
  • Coupling (dB) | 20±1.25
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 4,000
  • CW Power (W) | 30
  • Insertion Loss (dB) Max | 0.25
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSM-20-3G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRM-20-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 1000.00 MHz
View Details
Directional Couplers - CRM-10-50 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2.00 to 100.00 MHz
View Details
Directional Couplers - CSDZ-10SH-2.15G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 2000.00 to 2300.00 MHz
View Details
Directional Couplers - CWM-10R-16G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 6000.00 to 26500.00 MHz
View Details