Crane Aerospace & Electronics Directional Couplers CSM-20-15G SQ

Description
Package Type | Connectorized Coupling (dB) | 20±1.25 Frequency Min (MHz) | 12,400 Frequency Max (MHz) | 18,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.5 Environmental Screening | Space Qualified Directivity Min (dB) | 15
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 20±1.25 Frequency Min (MHz) | 12,400 Frequency Max (MHz) | 18,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.5 Environmental Screening | Space Qualified Directivity Min (dB) | 15
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSM-20-15G SQ is a space-qualified directional coupler designed for operation between 12.4 and 18.0 GHz, featuring a 20 ± 1.25 dB coupling, maximum 0.5 dB insertion loss, minimum 15 dB directivity, and a 10 W CW power rating. It maintains a maximum VSWR of 1.3:1 on the main line and 1.4:1 on the coupled line, with frequency sensitivity within ±0.50 dB. The device uses a stripline design and is manufactured to Merrimac document CENG-0001 for space qualification.

Datasheet Summary
Powered by GS/AI

The CSM-20-15G SQ is a space-qualified directional coupler designed for operation between 12.4 and 18.0 GHz, featuring a 20 ± 1.25 dB coupling, maximum 0.5 dB insertion loss, minimum 15 dB directivity, and a 10 W CW power rating. It maintains a maximum VSWR of 1.3:1 on the main line and 1.4:1 on the coupled line, with frequency sensitivity within ±0.50 dB. The device uses a stripline design and is manufactured to Merrimac document CENG-0001 for space qualification.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSM-20-15G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSM-20-15G SQ
Directional Couplers CSM-20-15G SQ
Package Type | Connectorized Coupling (dB) | 20±1.25 Frequency Min (MHz) | 12,400 Frequency Max (MHz) | 18,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.5 Environmental Screening | Space Qualified Directivity Min (dB) | 15
  • Package Type | Connectorized
  • Coupling (dB) | 20±1.25
  • Frequency Min (MHz) | 12,400
  • Frequency Max (MHz) | 18,000
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 0.5
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 15
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSM-20-15G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 12400.00 to 18000.00 MHz
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CTM-10M-1.25G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 2000.00 MHz
View Details
Directional Couplers - CRM-20-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 1000.00 MHz
View Details
Directional Couplers - CWM-10M-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 18000.00 MHz
View Details
Directional Couplers - CSC-8-2.25G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2200.00 to 2300.00 MHz
View Details