Crane Aerospace & Electronics Directional Couplers CSM-15-7.82G SQ

Description
Package Type | Connectorized Coupling (dB) | 15±1 Frequency Min (MHz) | 7,150 Frequency Max (MHz) | 8,600 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 15±1 Frequency Min (MHz) | 7,150 Frequency Max (MHz) | 8,600 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSM-15-7.82G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSM-15-7.82G SQ
Directional Couplers CSM-15-7.82G SQ
Package Type | Connectorized Coupling (dB) | 15±1 Frequency Min (MHz) | 7,150 Frequency Max (MHz) | 8,600 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Environmental Screening | Space Qualified Directivity Min (dB) | 20
  • Package Type | Connectorized
  • Coupling (dB) | 15±1
  • Frequency Min (MHz) | 7,150
  • Frequency Max (MHz) | 8,600
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.5
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSM-15-7.82G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7150.00 to 8600.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - C-115 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 5.00 to 500.00 MHz
View Details
Directional Couplers - CTM-6M-5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 8000.00 MHz
View Details
Directional Couplers - CTM-20-1.25G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 2000.00 MHz
View Details
Directional Couplers - CWM-16M-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 18000.00 MHz
View Details