Crane Aerospace & Electronics Directional Couplers CSC-8-3.8G SQ

Description
Package Type | Connectorized Coupling (dB) | 8.5±.5 Frequency Min (MHz) | 3,400 Frequency Max (MHz) | 4,200 CW Power (W) | 60 Insertion Loss (dB) Max | 0.3 Environmental Screening | Space Qualified Directivity Min (dB) | 18
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 8.5±.5 Frequency Min (MHz) | 3,400 Frequency Max (MHz) | 4,200 CW Power (W) | 60 Insertion Loss (dB) Max | 0.3 Environmental Screening | Space Qualified Directivity Min (dB) | 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSC-8-3.8G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSC-8-3.8G SQ
Directional Couplers CSC-8-3.8G SQ
Package Type | Connectorized Coupling (dB) | 8.5±.5 Frequency Min (MHz) | 3,400 Frequency Max (MHz) | 4,200 CW Power (W) | 60 Insertion Loss (dB) Max | 0.3 Environmental Screening | Space Qualified Directivity Min (dB) | 18
  • Package Type | Connectorized
  • Coupling (dB) | 8.5±.5
  • Frequency Min (MHz) | 3,400
  • Frequency Max (MHz) | 4,200
  • CW Power (W) | 60
  • Insertion Loss (dB) Max | 0.3
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 18
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSC-8-3.8G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 3400.00 to 4200.00 MHz
Power 60.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CDM-20M-4G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details
Directional Couplers - CRM-15-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 5.00 to 1000.00 MHz
View Details
Directional Couplers - CSM-8-2.07G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2020.00 to 2120.00 MHz
View Details
Directional Couplers - CSM-20M-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7000.00 to 12400.00 MHz
View Details