Crane Aerospace & Electronics Directional Couplers CSC-6-1.5G SQ

Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 0.3 Environmental Screening | Space Qualified Directivity Min (dB) | 25
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 0.3 Environmental Screening | Space Qualified Directivity Min (dB) | 25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSC-6-1.5G SQ is a space-qualified directional coupler for microwave applications in the 1.0 to 2.0 GHz range, featuring a stripline design with 6 ±1 dB coupling, insertion loss less than 0.3 dB, directivity of at least 16 dB, and a maximum VSWR of 1.20:1 on the main line. It handles up to 1 W CW power and weighs 120 g.

Datasheet Summary
Powered by GS/AI

The CSC-6-1.5G SQ is a space-qualified directional coupler for microwave applications in the 1.0 to 2.0 GHz range, featuring a stripline design with 6 ±1 dB coupling, insertion loss less than 0.3 dB, directivity of at least 16 dB, and a maximum VSWR of 1.20:1 on the main line. It handles up to 1 W CW power and weighs 120 g.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSC-6-1.5G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSC-6-1.5G SQ
Directional Couplers CSC-6-1.5G SQ
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 0.3 Environmental Screening | Space Qualified Directivity Min (dB) | 25
  • Package Type | Connectorized
  • Coupling (dB) | 6±1
  • Frequency Min (MHz) | 1,000
  • Frequency Max (MHz) | 2,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.3
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 25
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSC-6-1.5G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CBN-30M-9G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7000.00 to 11000.00 MHz
View Details
Directional Couplers - CWM-10R-16G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 6000.00 to 26500.00 MHz
View Details
Directional Couplers - CGN-30-1G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 700.00 to 1400.00 MHz
View Details
Directional Couplers - CWK-20R-29G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 18000.00 to 40000.00 MHz
View Details