Crane Aerospace & Electronics Directional Couplers CSC-30-1.38G SQ

Description
Package Type | Connectorized Coupling (dB) | 30±1.25 Frequency Min (MHz) | 1,164 Frequency Max (MHz) | 1,191 CW Power (W) | 100 Insertion Loss (dB) Max | 0.25 Environmental Screening | Space Qualified Directivity Min (dB) | 16
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 30±1.25 Frequency Min (MHz) | 1,164 Frequency Max (MHz) | 1,191 CW Power (W) | 100 Insertion Loss (dB) Max | 0.25 Environmental Screening | Space Qualified Directivity Min (dB) | 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSC-30-1.38G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSC-30-1.38G SQ
Directional Couplers CSC-30-1.38G SQ
Package Type | Connectorized Coupling (dB) | 30±1.25 Frequency Min (MHz) | 1,164 Frequency Max (MHz) | 1,191 CW Power (W) | 100 Insertion Loss (dB) Max | 0.25 Environmental Screening | Space Qualified Directivity Min (dB) | 16
  • Package Type | Connectorized
  • Coupling (dB) | 30±1.25
  • Frequency Min (MHz) | 1,164
  • Frequency Max (MHz) | 1,191
  • CW Power (W) | 100
  • Insertion Loss (dB) Max | 0.25
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 16
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSC-30-1.38G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1164.00 to 1191.00 MHz
Power 100.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-10M-.75G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 1000.00 MHz
View Details
Directional Couplers - CDM-30M-3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details
Directional Couplers - CYK-16R-21G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details
Directional Couplers - CDM-30-7.043G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7011.00 to 7075.00 MHz
View Details