Crane Aerospace & Electronics Directional Couplers CRP-20N-1000

Description
Package Type | PC Mount Coupling (dB) | 20±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 1,500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote
Description
Package Type | PC Mount Coupling (dB) | 20±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 1,500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRP-N series consists of bidirectional couplers designed for use from 5 to 1500 MHz, featuring a wideband response, low-profile 0.2-inch Meri-Pac package, and PC mount compatibility for automated insertion.

Datasheet Summary
Powered by GS/AI

The CRP-N series consists of bidirectional couplers designed for use from 5 to 1500 MHz, featuring a wideband response, low-profile 0.2-inch Meri-Pac package, and PC mount compatibility for automated insertion.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CRP-20N-1000 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CRP-20N-1000
Directional Couplers CRP-20N-1000
Package Type | PC Mount Coupling (dB) | 20±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 1,500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
  • Package Type | PC Mount
  • Coupling (dB) | 20±1
  • Frequency Min (MHz) | 100
  • Frequency Max (MHz) | 1,500
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 18
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CRP-20N-1000
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 100.00 to 1500.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRZ-20B-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 10.00 to 1000.00 MHz
View Details
Directional Couplers - CDM-10M-6G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
View Details
Directional Couplers - D3-50004 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 75.00 to 1000.00 MHz
View Details
Directional Couplers - CWM-20R-16G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 6000.00 to 26500.00 MHz
View Details