Crane Aerospace & Electronics Directional Couplers CRM-15-500

Description
Package Type | Connectorized Coupling (dB) | 15±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 1,000 CW Power (W) | 5 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 15±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 1,000 CW Power (W) | 5 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CRM-15-500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CRM-15-500
Directional Couplers CRM-15-500
Package Type | Connectorized Coupling (dB) | 15±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 1,000 CW Power (W) | 5 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
  • Package Type | Connectorized
  • Coupling (dB) | 15±1
  • Frequency Min (MHz) | 5
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 1.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CRM-15-500
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 5.00 to 1000.00 MHz
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CBZ-11B-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 10.00 to 1000.00 MHz
View Details
Directional Couplers - CGN-30-1G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 700.00 to 1400.00 MHz
View Details
Directional Couplers - CSDZ-10SH-2.15G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 2000.00 to 2300.00 MHz
View Details
Directional Couplers - CSM-10M-1.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details