Crane Pumps & Systems Regenerative Turbine Pumps CR

Description
Burks Regenerative Turbine Pumps unique design is engineered for high pressure, low flow applications. The raceway conducts fluid into the impeller and then provides a channel for the liquid to move as it is propelled and energized by the impeller. Pumps are available in base mounted and closed coupled configurations. Applications Feed / Transfer High-temperature water and oil heat transfer Boiler Feed and Condensate Return Circulation Hot and cold water circulation Brine recirculation Hydraulic oil circulation Metering Additive metering Hot water spray Pressure Maintenance Jockey pumps Pressure Booster Features: Raceway - Sealing grooves, machined into the face of the raceway, match the impeller sealing grooves, minimizing water slippage and increasing delivery efficiencies. Impeller - Annular grooves or sealing rings, machined into the face of the impeller are perfectly matched with corresponding grooves in the raceway and intermesh without metal-to-metal contact to form a labyrinth seal. External Life - Lok(R) adjustment for extended life and field adjustment. Options: MJ Jacketed Seal - Special seal arrangement effectively handles fluids up to 500° F and eliminates seal cracking and distortion, substantially extending seal life.
Description
Burks Regenerative Turbine Pumps unique design is engineered for high pressure, low flow applications. The raceway conducts fluid into the impeller and then provides a channel for the liquid to move as it is propelled and energized by the impeller. Pumps are available in base mounted and closed coupled configurations. Applications Feed / Transfer High-temperature water and oil heat transfer Boiler Feed and Condensate Return Circulation Hot and cold water circulation Brine recirculation Hydraulic oil circulation Metering Additive metering Hot water spray Pressure Maintenance Jockey pumps Pressure Booster Features: Raceway - Sealing grooves, machined into the face of the raceway, match the impeller sealing grooves, minimizing water slippage and increasing delivery efficiencies. Impeller - Annular grooves or sealing rings, machined into the face of the impeller are perfectly matched with corresponding grooves in the raceway and intermesh without metal-to-metal contact to form a labyrinth seal. External Life - Lok(R) adjustment for extended life and field adjustment. Options: MJ Jacketed Seal - Special seal arrangement effectively handles fluids up to 500° F and eliminates seal cracking and distortion, substantially extending seal life.

Suppliers

Company
Product
Description
Supplier Links
Regenerative Turbine Pumps - CR - Crane Pumps & Systems
Piqua, OH, USA
Regenerative Turbine Pumps
CR
Regenerative Turbine Pumps CR
Burks Regenerative Turbine Pumps unique design is engineered for high pressure, low flow applications. The raceway conducts fluid into the impeller and then provides a channel for the liquid to move as it is propelled and energized by the impeller. Pumps are available in base mounted and closed coupled configurations. Applications Feed / Transfer High-temperature water and oil heat transfer Boiler Feed and Condensate Return Circulation Hot and cold water circulation Brine recirculation Hydraulic oil circulation Metering Additive metering Hot water spray Pressure Maintenance Jockey pumps Pressure Booster Features: Raceway - Sealing grooves, machined into the face of the raceway, match the impeller sealing grooves, minimizing water slippage and increasing delivery efficiencies. Impeller - Annular grooves or sealing rings, machined into the face of the impeller are perfectly matched with corresponding grooves in the raceway and intermesh without metal-to-metal contact to form a labyrinth seal. External Life - Lok(R) adjustment for extended life and field adjustment. Options: MJ Jacketed Seal - Special seal arrangement effectively handles fluids up to 500° F and eliminates seal cracking and distortion, substantially extending seal life.

Burks Regenerative Turbine Pumps unique design is engineered for high pressure, low flow applications. The raceway conducts fluid into the impeller and then provides a channel for the liquid to move as it is propelled and energized by the impeller. Pumps are available in base mounted and closed coupled configurations.

Applications

  • Feed / Transfer
  • High-temperature water and oil heat transfer
  • Boiler Feed and Condensate Return
  • Circulation
  • Hot and cold water circulation
  • Brine recirculation
  • Hydraulic oil circulation
  • Metering
  • Additive metering
  • Hot water spray
  • Pressure Maintenance
  • Jockey pumps
  • Pressure Booster

Features:

Raceway - Sealing grooves, machined into the face of the raceway, match the impeller sealing grooves, minimizing water slippage and increasing delivery efficiencies.
Impeller - Annular grooves or sealing rings, machined into the face of the impeller are perfectly matched with corresponding grooves in the raceway and intermesh without metal-to-metal contact to form a labyrinth seal.
External Life - Lok(R) adjustment for extended life and field adjustment.

Options:

MJ Jacketed Seal - Special seal arrangement effectively handles fluids up to 500° F and eliminates seal cracking and distortion, substantially extending seal life.

Supplier's Site

Technical Specifications

  Crane Pumps & Systems
Product Category Liquid Handling Pumps
Product Number CR
Product Name Regenerative Turbine Pumps
Pump Type Centrifugal Pump; Turbine Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
DC Motor Pumps - MA-HS - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details