Crane Aerospace & Electronics Directional Couplers CGN-30-.9G

Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 800 Frequency Max (MHz) | 960 CW Power (W) | 500 Insertion Loss (dB) Max | 0.1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 25
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 800 Frequency Max (MHz) | 960 CW Power (W) | 500 Insertion Loss (dB) Max | 0.1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CGN-30-.9G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CGN-30-.9G
Directional Couplers CGN-30-.9G
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 800 Frequency Max (MHz) | 960 CW Power (W) | 500 Insertion Loss (dB) Max | 0.1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 25
  • Package Type | Connectorized
  • Coupling (dB) | 30±1
  • Frequency Min (MHz) | 800
  • Frequency Max (MHz) | 960
  • CW Power (W) | 500
  • Insertion Loss (dB) Max | 0.1
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 25
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CGN-30-.9G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 800.00 to 960.00 MHz
Power 500.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-6-3.8G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 3750.00 to 3800.00 MHz
View Details
Directional Couplers - CSM-30-14.25G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 13990.00 to 14510.00 MHz
View Details
Directional Couplers - CSM-10-1.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details
Directional Couplers - CRF-11A-1000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 1500.00 MHz
View Details