Crane Aerospace & Electronics Directional Couplers CGN-30-1.8G

Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 1,800 Frequency Max (MHz) | 1,900 CW Power (W) | 350 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 25
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 1,800 Frequency Max (MHz) | 1,900 CW Power (W) | 350 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CGN-30-G series is a dual directional coupler operating from 0.7 to 8 GHz with 30 dB coupling to both ports, very low insertion loss, and a 500 W CW failsafe rating, featuring N-type connectors.

Datasheet Summary
Powered by GS/AI

The CGN-30-G series is a dual directional coupler operating from 0.7 to 8 GHz with 30 dB coupling to both ports, very low insertion loss, and a 500 W CW failsafe rating, featuring N-type connectors.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CGN-30-1.8G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CGN-30-1.8G
Directional Couplers CGN-30-1.8G
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 1,800 Frequency Max (MHz) | 1,900 CW Power (W) | 350 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 25
  • Package Type | Connectorized
  • Coupling (dB) | 30±1
  • Frequency Min (MHz) | 1,800
  • Frequency Max (MHz) | 1,900
  • CW Power (W) | 350
  • Insertion Loss (dB) Max | 0.2
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 25
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CGN-30-1.8G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1800.00 to 1900.00 MHz
Power 350.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CDM-30M-15G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 12400.00 to 18000.00 MHz
View Details
Directional Couplers - CSC-30-4.2G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 3900.00 to 4500.00 MHz
View Details
Directional Couplers - CDM-30M-3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details
Directional Couplers - CWM-16M-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 18000.00 MHz
View Details