Crane Aerospace & Electronics Directional Couplers CDM-30M-6G

Description
Package Type | Connectorized Coupling (dB) | 30±1.25 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 8,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.4 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 30±1.25 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 8,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.4 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDM-M-G series consists of dual directional couplers designed for microwave applications from 500 MHz to 18 GHz, with optional coupling values of 10, 20, or 30 dB and a power rating of 50 W, using SMA connectors and stripline octave bandwidths.

Datasheet Summary
Powered by GS/AI

The CDM-M-G series consists of dual directional couplers designed for microwave applications from 500 MHz to 18 GHz, with optional coupling values of 10, 20, or 30 dB and a power rating of 50 W, using SMA connectors and stripline octave bandwidths.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CDM-30M-6G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CDM-30M-6G
Directional Couplers CDM-30M-6G
Package Type | Connectorized Coupling (dB) | 30±1.25 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 8,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.4 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
  • Package Type | Connectorized
  • Coupling (dB) | 30±1.25
  • Frequency Min (MHz) | 4,000
  • Frequency Max (MHz) | 8,000
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.4
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 18
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CDM-30M-6G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CBF-10A-375 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 5.00 to 750.00 MHz
View Details
Directional Couplers - CDM-30M-.75G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 1000.00 MHz
View Details
Directional Couplers - CBN-30M-6G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
View Details
Directional Couplers - CWK-10R-29G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 18000.00 to 40000.00 MHz
View Details