Crane Aerospace & Electronics Directional Couplers CDM-30-5.212G SQ

Description
Package Type | Connectorized Coupling (dB) | 30±1.25 Frequency Min (MHz) | 5,179 Frequency Max (MHz) | 5,245 CW Power (W) | 20 Insertion Loss (dB) Max | 0.4 Environmental Screening | Space Qualified Directivity Min (dB) | 18
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 30±1.25 Frequency Min (MHz) | 5,179 Frequency Max (MHz) | 5,245 CW Power (W) | 20 Insertion Loss (dB) Max | 0.4 Environmental Screening | Space Qualified Directivity Min (dB) | 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CDM-30-5.212G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CDM-30-5.212G SQ
Directional Couplers CDM-30-5.212G SQ
Package Type | Connectorized Coupling (dB) | 30±1.25 Frequency Min (MHz) | 5,179 Frequency Max (MHz) | 5,245 CW Power (W) | 20 Insertion Loss (dB) Max | 0.4 Environmental Screening | Space Qualified Directivity Min (dB) | 18
  • Package Type | Connectorized
  • Coupling (dB) | 30±1.25
  • Frequency Min (MHz) | 5,179
  • Frequency Max (MHz) | 5,245
  • CW Power (W) | 20
  • Insertion Loss (dB) Max | 0.4
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 18
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CDM-30-5.212G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 5179.00 to 5245.00 MHz
Power 20.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CTM-10M-12G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7000.00 to 18000.00 MHz
View Details
Directional Couplers - CSM-5-6.1G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 5800.00 to 6400.00 MHz
View Details
Directional Couplers - CTM-10M-2.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 4000.00 MHz
View Details
Directional Couplers - D4-50002 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 1000.00 MHz
View Details