Crane Aerospace & Electronics Directional Couplers CDM-20M-10G

Description
Package Type | Connectorized Coupling (dB) | 20±1.25 Frequency Min (MHz) | 7,000 Frequency Max (MHz) | 12,400 CW Power (W) | 50 Insertion Loss (dB) Max | 0.7 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 16
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 20±1.25 Frequency Min (MHz) | 7,000 Frequency Max (MHz) | 12,400 CW Power (W) | 50 Insertion Loss (dB) Max | 0.7 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDM-M-G series consists of dual directional couplers designed for microwave applications from 500 MHz to 18 GHz, featuring 10, 20, or 30 dB coupling options, 50 W power handling, and SMA connectors.

Datasheet Summary
Powered by GS/AI

The CDM-M-G series consists of dual directional couplers designed for microwave applications from 500 MHz to 18 GHz, featuring 10, 20, or 30 dB coupling options, 50 W power handling, and SMA connectors.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CDM-20M-10G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CDM-20M-10G
Directional Couplers CDM-20M-10G
Package Type | Connectorized Coupling (dB) | 20±1.25 Frequency Min (MHz) | 7,000 Frequency Max (MHz) | 12,400 CW Power (W) | 50 Insertion Loss (dB) Max | 0.7 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 16
  • Package Type | Connectorized
  • Coupling (dB) | 20±1.25
  • Frequency Min (MHz) | 7,000
  • Frequency Max (MHz) | 12,400
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.7
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 16
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CDM-20M-10G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7000.00 to 12400.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CGN-30-3.9G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details
Directional Couplers - D4-20001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 1.00 to 100.00 MHz
View Details
Directional Couplers - CRP-20N-1000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 100.00 to 1500.00 MHz
View Details
Directional Couplers - CRZ-20B-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 10.00 to 1000.00 MHz
View Details