Crane Aerospace & Electronics Directional Couplers CDM-10M-4G

Description
Package Type | Connectorized Coupling (dB) | 10±1.25 Frequency Min (MHz) | 2,600 Frequency Max (MHz) | 5,200 CW Power (W) | 50 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 10±1.25 Frequency Min (MHz) | 2,600 Frequency Max (MHz) | 5,200 CW Power (W) | 50 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDM-M-G series consists of dual directional couplers operating from 500 MHz to 18 GHz with optional coupling values of 10, 20, or 30 dB, rated for 50 W continuous power and featuring SMA connectors. The couplers use stripline technology with octave bandwidths and are designed for low-cost applications.

Datasheet Summary
Powered by GS/AI

The CDM-M-G series consists of dual directional couplers operating from 500 MHz to 18 GHz with optional coupling values of 10, 20, or 30 dB, rated for 50 W continuous power and featuring SMA connectors. The couplers use stripline technology with octave bandwidths and are designed for low-cost applications.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CDM-10M-4G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CDM-10M-4G
Directional Couplers CDM-10M-4G
Package Type | Connectorized Coupling (dB) | 10±1.25 Frequency Min (MHz) | 2,600 Frequency Max (MHz) | 5,200 CW Power (W) | 50 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
  • Package Type | Connectorized
  • Coupling (dB) | 10±1.25
  • Frequency Min (MHz) | 2,600
  • Frequency Max (MHz) | 5,200
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 1.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 18
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CDM-10M-4G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-15-7.82G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7150.00 to 8600.00 MHz
View Details
Directional Couplers - CWM-20M-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 18000.00 MHz
View Details
Directional Couplers - CDM-20-1.975G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1650.00 to 2300.00 MHz
View Details
Directional Couplers - CTM-10M-12G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7000.00 to 18000.00 MHz
View Details