Crane Aerospace & Electronics Directional Couplers CDM-10M-10G

Description
Package Type | Connectorized Coupling (dB) | 10±1.25 Frequency Min (MHz) | 7,000 Frequency Max (MHz) | 12,400 CW Power (W) | 50 Insertion Loss (dB) Max | 1.9 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 16
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 10±1.25 Frequency Min (MHz) | 7,000 Frequency Max (MHz) | 12,400 CW Power (W) | 50 Insertion Loss (dB) Max | 1.9 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDM-M-G series consists of dual directional couplers designed for microwave applications from 500 MHz to 18 GHz with 10, 20, or 30 dB coupling, 50 W power handling, and SMA connectors. The package type is connectorized with stripline octave bandwidths.

Datasheet Summary
Powered by GS/AI

The CDM-M-G series consists of dual directional couplers designed for microwave applications from 500 MHz to 18 GHz with 10, 20, or 30 dB coupling, 50 W power handling, and SMA connectors. The package type is connectorized with stripline octave bandwidths.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CDM-10M-10G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CDM-10M-10G
Directional Couplers CDM-10M-10G
Package Type | Connectorized Coupling (dB) | 10±1.25 Frequency Min (MHz) | 7,000 Frequency Max (MHz) | 12,400 CW Power (W) | 50 Insertion Loss (dB) Max | 1.9 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 16
  • Package Type | Connectorized
  • Coupling (dB) | 10±1.25
  • Frequency Min (MHz) | 7,000
  • Frequency Max (MHz) | 12,400
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 1.9
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 16
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CDM-10M-10G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7000.00 to 12400.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSC-30-4.2G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 3900.00 to 4500.00 MHz
View Details
Directional Couplers - CBF-11A-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 2000.00 MHz
View Details
Directional Couplers - CSM-6-12.75G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10700.00 to 14800.00 MHz
View Details
Directional Couplers - CSM-30M-4G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details