Crane Aerospace & Electronics Directional Couplers CDM-10-.595G SQ

Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 550 Frequency Max (MHz) | 640 CW Power (W) | 5 Insertion Loss (dB) Max | 1.5 Environmental Screening | Space Qualified Directivity Min (dB) | 18
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 550 Frequency Max (MHz) | 640 CW Power (W) | 5 Insertion Loss (dB) Max | 1.5 Environmental Screening | Space Qualified Directivity Min (dB) | 18
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDM-10-.595G SQ is a space-qualified dual directional coupler designed for operation between 0.55 and 0.64 GHz, with a coupling of 10 dB ± 1.0 dB, insertion loss of 1.5 dB max, directivity of 18 dB min, and a CW power rating of 5.0 Watts. It features a VSWR of 1.22:1 max on both main and coupled ports and weighs 141 grams. The device uses a stripline design and meets the space qualification standards outlined in Merrimac document CENG-0001.

Datasheet Summary
Powered by GS/AI

The CDM-10-.595G SQ is a space-qualified dual directional coupler designed for operation between 0.55 and 0.64 GHz, with a coupling of 10 dB ± 1.0 dB, insertion loss of 1.5 dB max, directivity of 18 dB min, and a CW power rating of 5.0 Watts. It features a VSWR of 1.22:1 max on both main and coupled ports and weighs 141 grams. The device uses a stripline design and meets the space qualification standards outlined in Merrimac document CENG-0001.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CDM-10-.595G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CDM-10-.595G SQ
Directional Couplers CDM-10-.595G SQ
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 550 Frequency Max (MHz) | 640 CW Power (W) | 5 Insertion Loss (dB) Max | 1.5 Environmental Screening | Space Qualified Directivity Min (dB) | 18
  • Package Type | Connectorized
  • Coupling (dB) | 10±1
  • Frequency Min (MHz) | 550
  • Frequency Max (MHz) | 640
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 1.5
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 18
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CDM-10-.595G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 550.00 to 640.00 MHz
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWK-20R-29G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 18000.00 to 40000.00 MHz
View Details
Directional Couplers - CWK-10R-20.2G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 40000.00 MHz
View Details
Directional Couplers - CSM-10M-6G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
View Details
Directional Couplers - CSM-30M-1.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details