Crane Aerospace & Electronics Directional Couplers CBN-30M-9G

Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 7,000 Frequency Max (MHz) | 11,000 CW Power (W) | 600 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 16
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 7,000 Frequency Max (MHz) | 11,000 CW Power (W) | 600 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBN and CCN series are directional couplers covering 1 to 12 GHz with 30 or 35 dB coupling, connectorized with N-connectors, and designed for high power and octave or multi-octave bandwidth applications.

Datasheet Summary
Powered by GS/AI

The CBN and CCN series are directional couplers covering 1 to 12 GHz with 30 or 35 dB coupling, connectorized with N-connectors, and designed for high power and octave or multi-octave bandwidth applications.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CBN-30M-9G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CBN-30M-9G
Directional Couplers CBN-30M-9G
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 7,000 Frequency Max (MHz) | 11,000 CW Power (W) | 600 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 16
  • Package Type | Connectorized
  • Coupling (dB) | 30±1
  • Frequency Min (MHz) | 7,000
  • Frequency Max (MHz) | 11,000
  • CW Power (W) | 600
  • Insertion Loss (dB) Max | 0.2
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 16
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CBN-30M-9G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7000.00 to 11000.00 MHz
Power 600.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CDM-20M-1.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details
Directional Couplers - D4-40006_7_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 10.00 to 500.00 MHz
View Details
Directional Couplers - CRM-10-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 1000.00 MHz
View Details
Directional Couplers - CWM-16R-10.2G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 20000.00 MHz
View Details