Crane Aerospace & Electronics Directional Couplers CBN-30M-6G

Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 8,000 CW Power (W) | 600 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote
Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 8,000 CW Power (W) | 600 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBN and CCN series are directional couplers covering 1 to 12 GHz, with 30 or 35 dB coupling and N-connectors, designed for high-power microwave applications in octave and multi-octave bandwidths.

Datasheet Summary
Powered by GS/AI

The CBN and CCN series are directional couplers covering 1 to 12 GHz, with 30 or 35 dB coupling and N-connectors, designed for high-power microwave applications in octave and multi-octave bandwidths.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CBN-30M-6G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CBN-30M-6G
Directional Couplers CBN-30M-6G
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 8,000 CW Power (W) | 600 Insertion Loss (dB) Max | 0.2 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
  • Package Type | Connectorized
  • Coupling (dB) | 30±1
  • Frequency Min (MHz) | 4,000
  • Frequency Max (MHz) | 8,000
  • CW Power (W) | 600
  • Insertion Loss (dB) Max | 0.2
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 18
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CBN-30M-6G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
Power 600.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CDM-30M-4G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details
Directional Couplers - CTM-20M-12G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 6000.00 to 18000.00 MHz
View Details
Directional Couplers - CGN-30-.9G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 800.00 to 960.00 MHz
View Details
Directional Couplers - CSDZ-20H-0.9G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 800.00 to 1000.00 MHz
View Details