Crane Aerospace & Electronics Directional Couplers CBF-20A-1250

Description
Package Type | Flatpack Coupling (dB) | 20±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote
Description
Package Type | Flatpack Coupling (dB) | 20±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBF-A series consists of 3-port directional couplers covering 5 to 2000 MHz with multi-octave bandwidth, available in 10 dB and 20 dB coupling models, housed in a hermetic flatpack package for high-reliability applications.

Datasheet Summary
Powered by GS/AI

The CBF-A series consists of 3-port directional couplers covering 5 to 2000 MHz with multi-octave bandwidth, available in 10 dB and 20 dB coupling models, housed in a hermetic flatpack package for high-reliability applications.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CBF-20A-1250 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CBF-20A-1250
Directional Couplers CBF-20A-1250
Package Type | Flatpack Coupling (dB) | 20±1 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
  • Package Type | Flatpack
  • Coupling (dB) | 20±1
  • Frequency Min (MHz) | 100
  • Frequency Max (MHz) | 2,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 18
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CBF-20A-1250
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 2000.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-30M-15G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 12400.00 to 18000.00 MHz
View Details
Directional Couplers - CTM-20M-1.25G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 2000.00 MHz
View Details
Directional Couplers - CSC-5-1.54G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1525.00 to 1559.00 MHz
View Details
Directional Couplers - CSM-30M-4G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details