Crane Aerospace & Electronics Directional Couplers CBF-10A-375

Description
Package Type | Flatpack Coupling (dB) | 10±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 750 CW Power (W) | 1 Insertion Loss (dB) Max | 1.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote
Description
Package Type | Flatpack Coupling (dB) | 10±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 750 CW Power (W) | 1 Insertion Loss (dB) Max | 1.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBF-A series consists of 3-port directional couplers designed for microwave applications in the 5 to 2000 MHz frequency range, available in 10 and 20 dB coupling models with a hermetic flatpack package. All variants feature a multi-octave bandwidth and high-reliability construction.

Datasheet Summary
Powered by GS/AI

The CBF-A series consists of 3-port directional couplers designed for microwave applications in the 5 to 2000 MHz frequency range, available in 10 and 20 dB coupling models with a hermetic flatpack package. All variants feature a multi-octave bandwidth and high-reliability construction.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CBF-10A-375 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CBF-10A-375
Directional Couplers CBF-10A-375
Package Type | Flatpack Coupling (dB) | 10±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 750 CW Power (W) | 1 Insertion Loss (dB) Max | 1.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
  • Package Type | Flatpack
  • Coupling (dB) | 10±1
  • Frequency Min (MHz) | 5
  • Frequency Max (MHz) | 750
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.3
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CBF-10A-375
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 5.00 to 750.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWM-16M-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 18000.00 MHz
View Details
Directional Couplers - CSM-20-6G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
View Details
Directional Couplers - CSDZ-10Z-5.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 5000.00 to 6000.00 MHz
View Details
Directional Couplers - CBF-20A-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 2000.00 MHz
View Details