Crane Pumps & Systems Non-Clog Pumps - Dry Pit 7100 Series (Deming)

Description
Deming horizontal and vertical dry pit pumps are compact in design to meet a wide range of service conditions. Solids handling pumps are available in 25 size configurations to meet specific requirements. Applications Sanitary Wastes Industrial Wastes Process Wastes Pollution Control Cannery & Meat Process Wastes Storm Wate Features Capable of handling 3 to 6 inch solids. All iron construction Regreasable bearings 416SS shaft sleeve External impeller adjustment Choice of rotation Suction elbow with hand-hole cleanout on verticle styles Pump out vanes on back of impeller Mechanical seals available
Description
Deming horizontal and vertical dry pit pumps are compact in design to meet a wide range of service conditions. Solids handling pumps are available in 25 size configurations to meet specific requirements. Applications Sanitary Wastes Industrial Wastes Process Wastes Pollution Control Cannery & Meat Process Wastes Storm Wate Features Capable of handling 3 to 6 inch solids. All iron construction Regreasable bearings 416SS shaft sleeve External impeller adjustment Choice of rotation Suction elbow with hand-hole cleanout on verticle styles Pump out vanes on back of impeller Mechanical seals available

Suppliers

Company
Product
Description
Supplier Links
Non-Clog Pumps - Dry Pit - 7100 Series (Deming) - Crane Pumps & Systems
Piqua, OH, USA
Non-Clog Pumps - Dry Pit
7100 Series (Deming)
Non-Clog Pumps - Dry Pit 7100 Series (Deming)
Deming horizontal and vertical dry pit pumps are compact in design to meet a wide range of service conditions. Solids handling pumps are available in 25 size configurations to meet specific requirements. Applications Sanitary Wastes Industrial Wastes Process Wastes Pollution Control Cannery & Meat Process Wastes Storm Wate Features Capable of handling 3 to 6 inch solids. All iron construction Regreasable bearings 416SS shaft sleeve External impeller adjustment Choice of rotation Suction elbow with hand-hole cleanout on verticle styles Pump out vanes on back of impeller Mechanical seals available

Deming horizontal and vertical dry pit pumps are compact in design to meet a wide range of service conditions. Solids handling pumps are available in 25 size configurations to meet specific requirements.

Applications

  • Sanitary Wastes
  • Industrial Wastes
  • Process Wastes
  • Pollution Control
  • Cannery & Meat Process Wastes
  • Storm Wate

Features

  • Capable of handling 3 to 6 inch solids.
  • All iron construction
  • Regreasable bearings
  • 416SS shaft sleeve
  • External impeller adjustment
  • Choice of rotation
  • Suction elbow with hand-hole cleanout on verticle styles
  • Pump out vanes on back of impeller
  • Mechanical seals available
Supplier's Site

Technical Specifications

  Crane Pumps & Systems
Product Category Liquid Handling Pumps
Product Number 7100 Series (Deming)
Product Name Non-Clog Pumps - Dry Pit
Liquid Flow 8000.000 GPM (30303.03 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details
Screw Pumps - PXF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 435.1 psi (306 m of Water)
Liquid Flow 1267.200 GPM (4800.00 L/min)
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details